Unidirection 4-way ESD array ESDA5V3SC6
Unidirection 4-way ESD array ESDA5V3SC6
Unidirection 4-way ESD array ESDA5V3SC6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
TVS Diode Uni-Dir 5.3V 280pF SOT-23 500W Product overview: ESDA5V3SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.3V, 280pF, 500W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.3V, 280pF, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA5V3SC6 can be used for catalog matching and distributor lookup.
22A 21V 500W 5.3V Unidirectional 3V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 5.3V 500W Unidirect
TRANSIL ARRAY UNIDIRECTIONAL QUAD ESD SOT23-6; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:1.25V; Power Dissipation Pd:500W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3VWM SOT23-6
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 250000 | 250000P | 497-6633-2-ND | 144-ESDA5V3SC6 | ESDA5V3SC6 | ESDA5V3SC6 | 33R0016 | ESDA5V3SC6 | ESDA5V3SC6 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 5.3V 280pF 500W SOT-23 TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | Transil Array Unidirectional Quad Esd Sot23-6; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Arrangement | Common Anode | Common Anode | |||||||
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; SOT-23-6 | Tape and Reel | SOT23 | SOT-23-6 | SOT23; SOT-23 | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Pin Count | 6 | 6 | 6 |