4-Ch TVS Diode Array, 5.3V, 280pF, SOT-23, SMD Product overview: ESDA5V3SC5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5.3V, 280pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5.3V, 280pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA5V3SC5 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-23-5
Clamp Ipp Tvs Diode Surface Mount SOT-23-5
Clamp Ipp Tvs Diode Surface Mount SOT-23-5
Unidirection 4-way ESD array ESDA5V3SC5
Unidirection 4-way ESD array ESDA5V3SC5
Unidirection 4-way ESD array ESDA5V3SC5
TVS Diodes / ESD Suppressors 5.3V 500W Unidirect
TVS DIODE 3VWM SOT23-5L
5.3V 500W 5.3V Unidirectional 3V SOT-23-5 Electrostatic and Surge Protection (TVS/ESD) ROHS
TRANSIL ARRAY UNIDIRECTIONAL QUAD ESD SOT23-5; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:5Pins; Operating Voltage:1.25V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-ESDA5V3SC5 | 497-7746-1-ND | 249993 | 249993P | ESDA5V3SC5 | ESDA5V3SC5 | ESDA5V3SC5 | ESDA5V3SC5 | 33R0015 |
| Product Name | SMD 5.3V 280pF SOT-23 TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Transil Array Unidirectional Quad Esd Sot23-5; Clamping Voltage Vc Max Stmicroelectronics |
| Configuration | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | SC-74; SC-74A, SOT-753 | SOT23; Sot-23 | SOT23; SOT-23 | SOT-23-5 | SC-74; SC-74A, SOT-753 | SOT23; SOT-23-5 | SOT23 | SOT23; SOT-23 |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | 500 watts | ||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |