STMicroelectronics, Inc. TVS Diodes ESDA5V3LY

Description
19V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
19V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-13259-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13259-6-ND
TVS Diodes 497-13259-6-ND
19V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 497-13259-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13259-1-ND
TVS Diodes 497-13259-1-ND
19V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 497-13259-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13259-2-ND
TVS Diodes 497-13259-2-ND
19V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive Dual TVS Protection Diode
144-ESDA5V3LY
Automotive Dual TVS Protection Diode 144-ESDA5V3LY
Automotive dual Transil™ array for ESD protection Product overview: ESDA5V3LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA5V3LY can be used for catalog matching and distributor lookup.

Automotive dual Transil™ array for ESD protection Product overview: ESDA5V3LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA5V3LY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDA5V3LY - 1037128-ESDA5V3LY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA5V3LY
1037128-ESDA5V3LY
TVS - TVS - Diodes - ESDA5V3LY 1037128-ESDA5V3LY
Manufacturer: STMicroelectronics Win Source Part Number: 1037128-ESDA5V3LY Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 5.3V Max Clamping Voltage: 19V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1037128-ESDA5V3LY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 5.3V
Max Clamping Voltage: 19V
Peak Pulse Current(Ippm): 25A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1920653 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1920653
TVS Diodes 1920653
ESDA5V3LY, TVS Diodes

ESDA5V3LY, TVS Diodes

Supplier's Site
TVS Diodes - 1921070P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1921070P
TVS Diodes 1921070P
ESDA5V3LY, TVS Diodes

ESDA5V3LY, TVS Diodes

Supplier's Site
TVS Diodes - 1921070 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1921070
TVS Diodes 1921070
ESDA5V3LY, TVS Diodes

ESDA5V3LY, TVS Diodes

Supplier's Site
TVS Diodes - ESDA5V3LY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDA5V3LY
TVS Diodes ESDA5V3LY
TVS DIODE 3VWM 19VC SOT23-3

TVS DIODE 3VWM 19VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA5V3LY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA5V3LY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA5V3LY
TVS DIODE 3VWM 19VC SOT23-3

TVS DIODE 3VWM 19VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-13259-6-ND 144-ESDA5V3LY 1037128-ESDA5V3LY 1920653 1921070P ESDA5V3LY ESDA5V3LY
Product Name TVS Diodes Automotive Dual TVS Protection Diode TVS - TVS - Diodes - ESDA5V3LY TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 300 watts 300 watts 300 watts
VC 19 volts 19 volts 19 volts 19 volts
VBR 5.3 volts 5.3 volts 5.3 volts 5.3 volts
Unlock Full Specs
to access all available technical data