Trans Voltage Suppressor Diode, 110W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Breakdown (Min): 5.8V
Voltage - Clamping (Max) @ Ipp: 9V
Current - Peak Pulse (10/1000µs): 11A
Applications: General Purpose
Low clamping, Single Line Unidirectional ESD Product overview: ESDA5-1F4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA5-1F4 can be used for catalog matching and distributor lookup.
9V Clamp 11A Ipp Tvs Diode Surface Mount 0201
9V Clamp 11A Ipp Tvs Diode Surface Mount 0201
9V Clamp 11A Ipp Tvs Diode Surface Mount 0201
TVS DIODE 5.5VWM 9VC 0201
| Rochester Electronics | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDA5-1F4 | 2396261P | 144-ESDA5-1F4 | 497-18703-1-ND | ESDA5-1F4 | ESDA5-1F4 | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 9 volts | 9 volts | 9 volts | 9 volts | |||
| VBR | 5.8 volts | 5.8 volts | 5.8 volts | 5.8 volts | |||
| Direction | Unidirectional | Unidirectional | |||||
| Package | 0201 | 0201 (0603 Metric) | 0201 | 0201 (0603 Metric) |