Manufacturer: STMicroelectronics
Win Source Part Number: 1037127-ESDA5-1BF4
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 45pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 0201
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 5.8V
Max Clamping Voltage: 11V
Peak Pulse Current(Ippm): 10A (8/20μs)
Power Dissipation - Pd: 110W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 15k pcs
Low clamping single line bidirectional ESD protection Product overview: ESDA5-1BF4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA5-1BF4 can be used for catalog matching and distributor lookup.
11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 0201
11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 0201
11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 0201
ESD PROTECTION DEVICE, 5V, 0201; Clamping Voltage Vc Max:11V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:110W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 5VWM 11VC 0201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037127-ESDA5-1BF4 | 144-ESDA5-1BF4 | 497-15407-6-ND | ESDA5-1BF4 | 25AH9587 | ESDA5-1BF4 |
| Product Name | TVS - TVS - Diodes - ESDA5-1BF4 | TVS Protection Diode | TVS Diodes | TVS Diodes | Esd Protection Device, 5V, 0201; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 0201 | 0201 (0603 Metric) | 0201 (0603 Metric) | 0201 | ||
| VWM | 5 volts | |||||
| IPPM | 10 amps | |||||
| VC | 11 volts | 11 volts | 11 volts | 11 volts | ||
| VBR | 5.8 volts | 5.8 volts | 5.8 volts | 5.8 volts |