Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
TVS DIODE 36VWM SOT323-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18146-6-ND | ESDA37W |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323-3 |
| Peak Pulse Power | 300 watts | 300 watts |