STMicroelectronics, Inc. TVS Diodes ESDA37L

Description
Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-18136-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-18136-6-ND
TVS Diodes 497-18136-6-ND
Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 497-18136-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-18136-2-ND
TVS Diodes 497-18136-2-ND
Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 497-18136-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-18136-1-ND
TVS Diodes 497-18136-1-ND
Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Clamp 6.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual TVS Protection Diode
144-ESDA37L
Dual TVS Protection Diode 144-ESDA37L
DUAL TRANSIL ARRAY FOR ESD PROTECTION Product overview: ESDA37L from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA37L can be used for catalog matching and distributor lookup.

DUAL TRANSIL ARRAY FOR ESD PROTECTION Product overview: ESDA37L from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA37L can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 1092105-ESDA37L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1092105-ESDA37L
Circuit Protection - TVS - Diodes 1092105-ESDA37L
Win Source Part Number: 1092105-ESDA37L Category: Circuit Protection>TVS - Diodes Series: ESDA, TRANSIL™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 37V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.3A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-18136-1,497-1813 6-2,497-18136-6 Base Product Number: ESDA37

Win Source Part Number: 1092105-ESDA37L
Category: Circuit Protection>TVS - Diodes
Series: ESDA, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 37V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.3A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18136-1,497-18136-2,497-18136-6
Base Product Number: ESDA37

Buy Now Datasheet
TVS Diodes - ESDA37L - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDA37L
TVS Diodes ESDA37L
TVS DIODE 36VWM SOT23

TVS DIODE 36VWM SOT23

Supplier's Site Datasheet
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Stmicroelectronics - 94AC1356 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Stmicroelectronics
94AC1356
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Stmicroelectronics 94AC1356
ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA37L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA37L
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA37L
TVS DIODE 36VWM SOT23

TVS DIODE 36VWM SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 497-18136-6-ND 144-ESDA37L 1092105-ESDA37L ESDA37L 94AC1356 ESDA37L
Product Name TVS Diodes Dual TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VBR 37 volts 37 volts 37 volts 37 volts
Unlock Full Specs
to access all available technical data