Trans Voltage Suppressor Diode, 150W, Unidirectional, 4 Element, Silicon
Manufacturer: STMicroelectronics
Win Source Part Number: 1037126-ESDA25W5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-323-5
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 25V
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Unidirection 4-way ESD array ESDA25W5
Unidirection 4-way ESD array ESDA25W5
Unidirection 4-way ESD array ESDA25W5
Clamp Ipp Tvs Diode Surface Mount SOT-323-5
Clamp Ipp Tvs Diode Surface Mount SOT-323-5
4Ch Unidirectional TVS Diode Array, 25V, 30pF, SOT-323, SMD Product overview: ESDA25W5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 25V, 30pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 25V, 30pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25W5 can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM SOT323-5
| Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDA25W5 | 1037126-ESDA25W5 | 250117 | 250117P | 497-ESDA25W5CT-ND | 144-ESDA25W5 | ESDA25W5 | ESDA25W5 |
| Product Name | TVS - TVS - Diodes - ESDA25W5 | TVS Diodes | TVS Diodes | TVS Diodes | SMD 25V 30pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | SOT323; SOT-323-5 | Sot-323 (sc-70) | SOT323; SOT-323 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | Tape and Reel | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SOT323; SOT-323-5 | |
| VWM | 24 volts | |||||||
| VBR | 25 volts | 25 volts | 25 volts | 25 volts | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |