Automotive Quad-line TVS for ESD protection Product overview: ESDA25SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Quad, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25SC6Y can be used for catalog matching and distributor lookup.
51V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
51V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
51V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Manufacturer: STMicroelectronics
Win Source Part Number: 1172687-ESDA25SC6Y
Series: Automotive, AEC-Q101, ESDAY, TRANSIL
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: SOT-23-6
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 24V
Current - Peak Pulse (10/1000μs): 10A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: ESDA25SC6Y
Categories: Circuit Protection
Minimum Breakdown Voltage: 25V
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-23-6
Maximum Clamping Voltage: 30V
Alternative Parts (Cross-Reference): SMS24T1; MMQA30VT1G; SMS24.TCT;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
ESD PROTECTION DIODE, SOT23-6; Clamping Voltage Vc Max:51V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes
TVS DIODE 24VWM 51VC SOT23-6
TVS DIODE 24VWM 51VC SOT23-6
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDA25SC6Y | 2396258 | 497-13421-6-ND | 1172687-ESDA25SC6Y | 23AH3173 | ESDA25SC6Y | ESDA25SC6Y |
| Product Name | Automotive Quad TVS Protection Diode | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - ESDA25SC6Y | Esd Protection Diode, Sot23-6; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Direction | Unidirectional | Unidirectional | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | SOT23; SOT-23-6L | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 |