STMicroelectronics, Inc. TVS Diodes ESDA25SC6

Description
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote
Description
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ESDA2 series diode provides ESD protection with a maximum clamping voltage of 30V and an operating voltage of 5.3V. It features a SOT-23 package with six pins and a capacitance of 60pF. The diode is capable of dissipating up to 300W of power and is compliant with RoHS standards. It is designed to protect sensitive components connected to data and transmission lines from electrostatic discharge, making it suitable for applications in computers, printers, communication systems, and cellular devices. The device meets IEC 61000-4-2 standards, ensuring high ESD protection levels up to 30 kV for both air and contact discharge.

Datasheet Summary
Powered by GS/AI

The ESDA2 series diode provides ESD protection with a maximum clamping voltage of 30V and an operating voltage of 5.3V. It features a SOT-23 package with six pins and a capacitance of 60pF. The diode is capable of dissipating up to 300W of power and is compliant with RoHS standards. It is designed to protect sensitive components connected to data and transmission lines from electrostatic discharge, making it suitable for applications in computers, printers, communication systems, and cellular devices. The device meets IEC 61000-4-2 standards, ensuring high ESD protection levels up to 30 kV for both air and contact discharge.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-10719-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10719-1-ND
TVS Diodes 497-10719-1-ND
Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-10719-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10719-6-ND
TVS Diodes 497-10719-6-ND
Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-10719-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10719-2-ND
TVS Diodes 497-10719-2-ND
Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
25V 60pF 300W SOT-23 TVS Protection Diode
144-ESDA25SC6
25V 60pF 300W SOT-23 TVS Protection Diode 144-ESDA25SC6
4-Ch TVS Diode Array, 25V, 60pF, SOT-23, 300W Product overview: ESDA25SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 60pF, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 60pF, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25SC6 can be used for catalog matching and distributor lookup.

4-Ch TVS Diode Array, 25V, 60pF, SOT-23, 300W Product overview: ESDA25SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 60pF, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 60pF, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25SC6 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA25SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA25SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA25SC6
TVS DIODE 24VWM SOT23-6

TVS DIODE 24VWM SOT23-6

Supplier's Site
Diode, Esd Protection, 24V, 60Pf, Sot23; Clamping Voltage Vc Max Stmicroelectronics - 79Y4492 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 24V, 60Pf, Sot23; Clamping Voltage Vc Max Stmicroelectronics
79Y4492
Diode, Esd Protection, 24V, 60Pf, Sot23; Clamping Voltage Vc Max Stmicroelectronics 79Y4492
DIODE, ESD PROTECTION, 24V, 60PF, SOT23; Clamping Voltage Vc Max:30V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5.3V; Power Dissipation Pd:300W; Product Range:ESDA2 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 24V, 60PF, SOT23; Clamping Voltage Vc Max:30V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5.3V; Power Dissipation Pd:300W; Product Range:ESDA2 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 497-10719-1-ND 144-ESDA25SC6 ESDA25SC6 79Y4492
Product Name TVS Diodes 25V 60pF 300W SOT-23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 24V, 60Pf, Sot23; Clamping Voltage Vc Max Stmicroelectronics
Configuration Single Single
Package SOT23; SOT-23-6 Tape and Reel SOT23; SOT-23-6
Peak Pulse Power 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data