STMicroelectronics, Inc. Diode, Esd Protection, 24.6V, Qfn; Clamping Voltage Vc Max Stmicroelectronics ESDA25P35-1U1M

Description
DIODE, ESD PROTECTION, 24.6V, QFN; Clamping Voltage Vc Max:41V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (12 RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, 24.6V, QFN; Clamping Voltage Vc Max:41V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 24.6V, Qfn; Clamping Voltage Vc Max Stmicroelectronics - 12AC9615 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 24.6V, Qfn; Clamping Voltage Vc Max Stmicroelectronics
12AC9615
Diode, Esd Protection, 24.6V, Qfn; Clamping Voltage Vc Max Stmicroelectronics 12AC9615
DIODE, ESD PROTECTION, 24.6V, QFN; Clamping Voltage Vc Max:41V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (12 RoHS Compliant: Yes

DIODE, ESD PROTECTION, 24.6V, QFN; Clamping Voltage Vc Max:41V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 12AC9615
Product Name Diode, Esd Protection, 24.6V, Qfn; Clamping Voltage Vc Max Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2041801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details