STMicroelectronics, Inc. 25V 50pF 300W SOT-23 TVS Protection Diode ESDA25LY

Description
2-Ch TVS Diode Array, 25V Breakdown, 50pF, SOT-23, 300W Product overview: ESDA25LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 50pF, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 50pF, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25LY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch TVS Diode Array, 25V Breakdown, 50pF, SOT-23, 300W Product overview: ESDA25LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 50pF, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 50pF, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25LY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 50pF 300W SOT-23 TVS Protection Diode - 144-ESDA25LY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 50pF 300W SOT-23 TVS Protection Diode
144-ESDA25LY
25V 50pF 300W SOT-23 TVS Protection Diode 144-ESDA25LY
2-Ch TVS Diode Array, 25V Breakdown, 50pF, SOT-23, 300W Product overview: ESDA25LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 50pF, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 50pF, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25LY can be used for catalog matching and distributor lookup.

2-Ch TVS Diode Array, 25V Breakdown, 50pF, SOT-23, 300W Product overview: ESDA25LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 50pF, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 50pF, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25LY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDA25LY - 1037124-ESDA25LY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA25LY
1037124-ESDA25LY
TVS - TVS - Diodes - ESDA25LY 1037124-ESDA25LY
Manufacturer: STMicroelectronics Win Source Part Number: 1037124-ESDA25LY Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 25V Max Clamping Voltage: 43V Peak Pulse Current(Ippm): 7A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1037124-ESDA25LY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 25V
Max Clamping Voltage: 43V
Peak Pulse Current(Ippm): 7A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 2396257P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2396257P
TVS Diodes 2396257P
ST ESDA25LY

ST ESDA25LY

Supplier's Site
TVS Diodes - 2396257 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2396257
TVS Diodes 2396257
ST ESDA25LY

ST ESDA25LY

Supplier's Site
TVS Diodes - 2396256 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2396256
TVS Diodes 2396256
ST ESDA25LY

ST ESDA25LY

Supplier's Site
TVS Diodes - 497-10785-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10785-2-ND
TVS Diodes 497-10785-2-ND
43V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

43V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 497-10785-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10785-1-ND
TVS Diodes 497-10785-1-ND
43V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

43V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 497-10785-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10785-6-ND
TVS Diodes 497-10785-6-ND
43V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

43V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - ESDA25LY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDA25LY
TVS Diodes ESDA25LY
TVS DIODE 24VWM 43VC SOT23-3

TVS DIODE 24VWM 43VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA25LY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA25LY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA25LY
TVS DIODE 24VWM 43VC SOT23-3

TVS DIODE 24VWM 43VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDA25LY 1037124-ESDA25LY 2396257P 497-10785-2-ND ESDA25LY ESDA25LY
Product Name 25V 50pF 300W SOT-23 TVS Protection Diode TVS - TVS - Diodes - ESDA25LY TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3L SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data