Clamp Ipp Tvs Diode Surface Mount 8-SOIC
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
6Ch Bidirectional TVS Diode Array, 25V, 150W, SOIC, 15pF Product overview: ESDA25B1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 150W, 15pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 150W, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25B1RL can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-ESDA25B1RLTR-ND | 144-ESDA25B1RL | ESDA25B1RL | ESDA25B1RL |
| Product Name | TVS Diodes | 25V 150W 15pF SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SOIC | 8-SOIC (0.154", 3.90mm Width) |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts |
| VBR | 25 volts | 25 volts | 25 volts |