4-Ch Bidirectional TVS Diode Array, 25V, 22pF, SOT-666, 50W Product overview: ESDA25-4BP6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 22pF, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 22pF, 50W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25-4BP6 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-666
Clamp Ipp Tvs Diode Surface Mount SOT-666
Clamp Ipp Tvs Diode Surface Mount SOT-666
ESD PROTECTION DEVICE, 25V, SOT-666; Clamping Voltage Vc Max:-; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:25V; Power Dissipation Pd:50W; Product Range:ESDAxxxP6 Transil Series; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 24VWM SOT666
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDA25-4BP6 | 497-6968-1-ND | 2396255P | 25AH9586 | ESDA25-4BP6 | ESDA25-4BP6 |
| Product Name | 25V 22pF 50W TVS Protection Diode | TVS Diodes | TVS Diodes | Esd Protection Device, 25V, Sot-666; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOT-563, SOT-666 | SOT-666 | SOT-666 | SOT-563, SOT-666 | |
| Peak Pulse Power | 50 watts | 50 watts | 50 watts | 50 watts |