29.5V Clamp 10A Ipp Tvs Diode Surface Mount 3-QFN (2x2)
29.5V Clamp 10A Ipp Tvs Diode Surface Mount 3-QFN (2x2)
29.5V Clamp 10A Ipp Tvs Diode Surface Mount 3-QFN (2x2)
TVS DIODE 22VWM 29.5VC 3QFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18148-1-ND | ESDA24P140-1U3M |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 3-UDFN Exposed Pad | 3-QFN (2x2) |
| Peak Pulse Power | 330 watts | 330 watts |
| VC | 29.5 volts | 29.5 volts |