Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount
TVS DIODE 18VWM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDA20P50-1U1M-ND | ESDA20P50-1U1M |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Peak Pulse Power | 1100 watts | 1100 watts |
| VBR | 18.5 volts | 18.5 volts |