4-Ch Unidirectional TVS Diode, 19V, 300W, SOT-23 Product overview: ESDA19SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 19V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 19V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA19SC6 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
ESD PROTECTION DIODE, SOT23-6; Clamping Voltage Vc Max:39V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 15VWM SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDA19SC6 | 497-10700-6-ND | 23AH3172 | ESDA19SC6 | ESDA19SC6 |
| Product Name | 19V 300W SOT-23 TVS Protection Diode | TVS Diodes | Esd Protection Diode, Sot23-6; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |