STMicroelectronics, Inc. TVS Diodes ESDA17P50-1U1M

Description
Trans. Voltage Suppressor 15V 1200W 1610
Request a Quote Datasheet
Description
Trans. Voltage Suppressor 15V 1200W 1610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1639763P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1639763P
TVS Diodes 1639763P
Trans. Voltage Suppressor 15V 1200W 1610

Trans. Voltage Suppressor 15V 1200W 1610

Supplier's Site
TVS Diodes - 1637315 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1637315
TVS Diodes 1637315
Trans. Voltage Suppressor 15V 1200W 1610

Trans. Voltage Suppressor 15V 1200W 1610

Supplier's Site
TVS Diodes - 1639763 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1639763
TVS Diodes 1639763
Trans. Voltage Suppressor 15V 1200W 1610

Trans. Voltage Suppressor 15V 1200W 1610

Supplier's Site
TVS - TVS - Diodes - ESDA17P50-1U1M - 851621-ESDA17P50-1U1M - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA17P50-1U1M
851621-ESDA17P50-1U1M
TVS - TVS - Diodes - ESDA17P50-1U1M 851621-ESDA17P50-1U1M
Manufacturer: STMicroelectronics Win Source Part Number: 851621-ESDA17P50-1U1 M Series: ESDA Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: ESDA17 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-16912-2, -497-16912-1, -497-16912-6, 497-16912-1, 497-16912-2, 497-16912-6

Manufacturer: STMicroelectronics
Win Source Part Number: 851621-ESDA17P50-1U1M
Series: ESDA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: ESDA17
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-16912-2, -497-16912-1, -497-16912-6, 497-16912-1, 497-16912-2, 497-16912-6

Buy Now Datasheet
TVS Protection Diode - 144-ESDA17P50-1U1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDA17P50-1U1M
TVS Protection Diode 144-ESDA17P50-1U1M
High-power transient voltage supressor (TVS) Product overview: ESDA17P50-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA17P50-1U1M can be used for catalog matching and distributor lookup.

High-power transient voltage supressor (TVS) Product overview: ESDA17P50-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA17P50-1U1M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-16912-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16912-6-ND
TVS Diodes 497-16912-6-ND
26.5V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount 1610

26.5V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-16912-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16912-1-ND
TVS Diodes 497-16912-1-ND
26.5V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount 1610

26.5V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-16912-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16912-2-ND
TVS Diodes 497-16912-2-ND
26.5V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount 1610

26.5V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA17P50-1U1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA17P50-1U1M
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA17P50-1U1M
TVS DIODE 15VWM 26.5VC 1610

TVS DIODE 15VWM 26.5VC 1610

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1639763P 1637315 851621-ESDA17P50-1U1M 144-ESDA17P50-1U1M 497-16912-6-ND ESDA17P50-1U1M
Product Name TVS Diodes TVS Diodes TVS - TVS - Diodes - ESDA17P50-1U1M TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
Package QFN Qfn 2-UDFN 1610
Pin Count 2 2
Configuration Single Single
Unlock Full Specs
to access all available technical data