STMicroelectronics, Inc. TVS Protection Diode ESDA17P100-1U2M

Description
High-power transient voltage supressor (TVS) Product overview: ESDA17P100-1U2M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA17P100-1U2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-power transient voltage supressor (TVS) Product overview: ESDA17P100-1U2M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA17P100-1U2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-ESDA17P100-1U2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDA17P100-1U2M
TVS Protection Diode 144-ESDA17P100-1U2M
High-power transient voltage supressor (TVS) Product overview: ESDA17P100-1U2M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA17P100-1U2M can be used for catalog matching and distributor lookup.

High-power transient voltage supressor (TVS) Product overview: ESDA17P100-1U2M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA17P100-1U2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDA17P100-1U2M - 850237-ESDA17P100-1U2M - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA17P100-1U2M
850237-ESDA17P100-1U2M
TVS - TVS - Diodes - ESDA17P100-1U2M 850237-ESDA17P100-1U2M
Manufacturer: STMicroelectronics Win Source Part Number: 850237-ESDA17P100-1U 2M Series: ESDA Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: ESDA17 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17310-6, ESDA17P100-1U2M-ND, 497-17310-1, 497-17310-2

Manufacturer: STMicroelectronics
Win Source Part Number: 850237-ESDA17P100-1U2M
Series: ESDA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: ESDA17
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17310-6, ESDA17P100-1U2M-ND, 497-17310-1, 497-17310-2

Buy Now Datasheet
TVS Diodes - 497-17310-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17310-2-ND
TVS Diodes 497-17310-2-ND
30V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-µQFN (1.8x2)

30V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-µQFN (1.8x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESDA17P100-1U2M
TVS Diodes / ESD Suppressors ESDA17P100-1U2M
TVS Diodes / ESD Suppressors High-power transient voltage supressor (TVS)

TVS Diodes / ESD Suppressors High-power transient voltage supressor (TVS)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA17P100-1U2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA17P100-1U2M
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA17P100-1U2M
TVS DIODE 15VWM 30VC 6UQFN

TVS DIODE 15VWM 30VC 6UQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDA17P100-1U2M 850237-ESDA17P100-1U2M 497-17310-2-ND ESDA17P100-1U2M ESDA17P100-1U2M
Product Name TVS Protection Diode TVS - TVS - Diodes - ESDA17P100-1U2M TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package 6-UFDFN Exposed Pad uQFN-6 6-uQFN (1.8x2)
Peak Pulse Power 4800 watts 4800 watts
Unlock Full Specs
to access all available technical data