STMicroelectronics, Inc. TVS Protection Diode ESDA15P60-1U1M

Description
High-power transient voltage supressor (TVS) Product overview: ESDA15P60-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA15P60-1U1M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-power transient voltage supressor (TVS) Product overview: ESDA15P60-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA15P60-1U1M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-ESDA15P60-1U1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDA15P60-1U1M
TVS Protection Diode 144-ESDA15P60-1U1M
High-power transient voltage supressor (TVS) Product overview: ESDA15P60-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA15P60-1U1M can be used for catalog matching and distributor lookup.

High-power transient voltage supressor (TVS) Product overview: ESDA15P60-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA15P60-1U1M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334870-ESDA15P60-1U1M - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334870-ESDA15P60-1U1M
Circuit Protection - TVS - Diodes 1334870-ESDA15P60-1U1M
Manufacturer: STMicroelectronics Win Source Part Number: 1334870-ESDA15P60-1U 1M Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 8,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13.2V (Max) Voltage - Breakdown (Min): 13.6V Voltage - Clamping (Max) @ Ipp: 22.7V Power - Peak Pulse: 1200W (1.2kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 57A (8/20µs) Supplier Device Package: 1610 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 2-UDFN ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-16911-1,-497-16 911-2,497-16911-1,49 7-16911-2,-497-16911 -6,497-16911-6,497-E SDA15P60-1U1MCT,497- 16911-6-ND,497-ESDA1 5P60-1U1MDKR,497-169 11-2-ND,497-ESDA15P6 0-1U1MTR,497-16911-1 -ND Base Product Number: ESDA15 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1334870-ESDA15P60-1U1M
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 8,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13.2V (Max)
Voltage - Breakdown (Min): 13.6V
Voltage - Clamping (Max) @ Ipp: 22.7V
Power - Peak Pulse: 1200W (1.2kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 57A (8/20µs)
Supplier Device Package: 1610
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 2-UDFN
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-16911-1,-497-16911-2,497-16911-1,497-16911-2,-497-16911-6,497-16911-6,497-ESDA15P60-1U1MCT,497-16911-6-ND,497-ESDA15P60-1U1MDKR,497-16911-2-ND,497-ESDA15P60-1U1MTR,497-16911-1-ND
Base Product Number: ESDA15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - 497-ESDA15P60-1U1MCT-ND - DigiKey
Thief River Falls, MN, United States
22.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount 1610

22.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-ESDA15P60-1U1MDKR-ND - DigiKey
Thief River Falls, MN, United States
22.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount 1610

22.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-ESDA15P60-1U1MTR-ND - DigiKey
Thief River Falls, MN, United States
22.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount 1610

22.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes ESDA15P60-1U1M
TVS DIODE 13.2VWM 22.7VC 1610

TVS DIODE 13.2VWM 22.7VC 1610

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESDA15P60-1U1M
TVS Diodes / ESD Suppressors ESDA15P60-1U1M
TVS Diodes / ESD Suppressors High-power transient voltage supressor (TVS)

TVS Diodes / ESD Suppressors High-power transient voltage supressor (TVS)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA15P60-1U1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA15P60-1U1M
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA15P60-1U1M
TVS DIODE 13.2VWM 22.7VC 1610

TVS DIODE 13.2VWM 22.7VC 1610

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDA15P60-1U1M 1334870-ESDA15P60-1U1M 497-ESDA15P60-1U1MCT-ND ESDA15P60-1U1M ESDA15P60-1U1M ESDA15P60-1U1M
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Package 2-UDFN 2-UDFN 2-UDFN 1610 (4027 metric) 1610
Peak Pulse Power 1200 watts 1200 watts 1200 watts 1200 watts
Unlock Full Specs
to access all available technical data