35V Clamp 14A Ipp Tvs Diode Surface Mount SOT-23-6
35V Clamp 14A Ipp Tvs Diode Surface Mount SOT-23-6
35V Clamp 14A Ipp Tvs Diode Surface Mount SOT-23-6
TVS DIODE 12VWM 35VC SOT23-6
TVS DIODE 12VWM 35VC SOT23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-17758-6-ND | ESDA14V2SC6Y | ESDA14V2SC6Y |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 35 volts | 35 volts | 35 volts |