Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
4-Ch TVS Diode Array, 14.2V, 100pF, SOT-23, Unidirectional Product overview: ESDA14V2SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.2V, 100pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.2V, 100pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2SC6 can be used for catalog matching and distributor lookup.
TRANSIL ARRAY UNIDIRECTIONAL QUAD ESD SOT23-6; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:1.25V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 12VWM SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7745-2-ND | 144-ESDA14V2SC6 | 33R0009 | ESDA14V2SC6 | ESDA14V2SC6 |
| Product Name | TVS Diodes | 14.2V 100pF SOT-23 TVS Protection Diode | Transil Array Unidirectional Quad Esd Sot23-6; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOT23; SOT-23-6 | Tape and Reel | SOT23; SOT-23 | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | |
| VBR | 14.2 volts | 14.2 volts | 14.2 volts |