Automotive quad-line TVS for ESD protection Product overview: ESDA14V2SC5Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Quad, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2SC5Y can be used for catalog matching and distributor lookup.
35V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
35V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
TVS DIODE 12VWM 35VC SOT23-5
TVS DIODE 12VWM 35VC SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDA14V2SC5Y | 497-13408-2-ND | ESDA14V2SC5Y | ESDA14V2SC5Y |
| Product Name | Automotive Quad TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package | SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT23; SOT-23-5 | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |