STMicroelectronics, Inc. TVS Diodes ESDA14V2LY

Description
21V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
21V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-13258-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13258-6-ND
TVS Diodes 497-13258-6-ND
21V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

21V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 497-13258-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13258-2-ND
TVS Diodes 497-13258-2-ND
21V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

21V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 497-13258-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13258-1-ND
TVS Diodes 497-13258-1-ND
21V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

21V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
14.2V 90pF 14A SOT-23 TVS Protection Diode - 144-ESDA14V2LY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.2V 90pF 14A SOT-23 TVS Protection Diode
144-ESDA14V2LY
14.2V 90pF 14A SOT-23 TVS Protection Diode 144-ESDA14V2LY
TVS Diode, 14.2V Breakdown, 90pF, SOT-23, 14A, 300W Product overview: ESDA14V2LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.2V, 90pF, 14A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.2V, 90pF, 14A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2LY can be used for catalog matching and distributor lookup.

TVS Diode, 14.2V Breakdown, 90pF, SOT-23, 14A, 300W Product overview: ESDA14V2LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.2V, 90pF, 14A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.2V, 90pF, 14A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2LY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDA14V2LY - 1037123-ESDA14V2LY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA14V2LY
1037123-ESDA14V2LY
TVS - TVS - Diodes - ESDA14V2LY 1037123-ESDA14V2LY
Manufacturer: STMicroelectronics Win Source Part Number: 1037123-ESDA14V2LY Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 14.2V Max Clamping Voltage: 21V Peak Pulse Current(Ippm): 14A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1037123-ESDA14V2LY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 14.2V
Max Clamping Voltage: 21V
Peak Pulse Current(Ippm): 14A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA14V2LY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA14V2LY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA14V2LY
TVS DIODE 12VWM 21VC SOT23-3

TVS DIODE 12VWM 21VC SOT23-3

Supplier's Site
TVS Diodes - ESDA14V2LY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDA14V2LY
TVS Diodes ESDA14V2LY
TVS DIODE 12VWM 21VC SOT23-3

TVS DIODE 12VWM 21VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-13258-6-ND 144-ESDA14V2LY 1037123-ESDA14V2LY ESDA14V2LY ESDA14V2LY
Product Name TVS Diodes 14.2V 90pF 14A SOT-23 TVS Protection Diode TVS - TVS - Diodes - ESDA14V2LY Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 21 volts 21 volts 21 volts 21 volts
VBR 14.2 volts 14.2 volts 14.2 volts 14.2 volts
Unlock Full Specs
to access all available technical data