2-Ch TVS Diode Array, 14.2V, 90pF, SOT-23, 300W Product overview: ESDA14V2L from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.2V, 90pF, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.2V, 90pF, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2L can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Unidirection 2-way ESD array ESDA14V2L
Unidirection 2-way ESD array ESDA14V2L
Unidirection 2-way ESD array ESDA14V2L
TVS DIODE ARRAY, 300W, 14.2V SOT-23; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:1.25V; Power Dissipation Pd:300W; Product Range:ESDA1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD ARR., 14.2V, DUAL, 3-SOT23,RL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:14.2V; Power Dissipation Pd:300W; Product Range:ESDA1 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes
DIODE ARRAY, TVS, DUAL, 14.2VBD; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:300W; Product Range:ESDA1 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 12VWM SOT23-3
14.2V 300W 14.2V 12V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Diode Arrays | Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDA14V2L | 497-6687-2-ND | 248653 | 248653P | 89K0532 | 04X6218 | 25M9327 | ESDA14V2L | ESDA14V2L | ESDA14V2L |
| Product Name | 14.2V 90pF 300W SOT-23 TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode Array, 300W, 14.2V Sot-23; Clamping Voltage Vc Max Stmicroelectronics | Diode, Esd Arr., 14.2V, Dual, 3-Sot23,rl; Clamping Voltage Vc Max Stmicroelectronics | Diode Array, Tvs, Dual, 14.2Vbd; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; SOT-23 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23 | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | 300 watts | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |