STMicroelectronics, Inc. 14.2V 25pF TVS Protection Diode ESDA14V2BP6

Description
4Ch Bidirectional TVS Diode Array, 14.2V, 25pF, SOT-666 Product overview: ESDA14V2BP6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.2V, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.2V, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2BP6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Ch Bidirectional TVS Diode Array, 14.2V, 25pF, SOT-666 Product overview: ESDA14V2BP6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.2V, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.2V, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2BP6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
14.2V 25pF TVS Protection Diode
144-ESDA14V2BP6
14.2V 25pF TVS Protection Diode 144-ESDA14V2BP6
4Ch Bidirectional TVS Diode Array, 14.2V, 25pF, SOT-666 Product overview: ESDA14V2BP6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.2V, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.2V, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2BP6 can be used for catalog matching and distributor lookup.

4Ch Bidirectional TVS Diode Array, 14.2V, 25pF, SOT-666 Product overview: ESDA14V2BP6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.2V, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.2V, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2BP6 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 497-7224-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7224-6-ND
TVS Diodes 497-7224-6-ND
Clamp Ipp Tvs Diode Surface Mount SOT-666

Clamp Ipp Tvs Diode Surface Mount SOT-666

Buy Now Datasheet
TVS Diodes - 497-7224-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7224-1-ND
TVS Diodes 497-7224-1-ND
Clamp Ipp Tvs Diode Surface Mount SOT-666

Clamp Ipp Tvs Diode Surface Mount SOT-666

Buy Now Datasheet
TVS Diodes - 497-7224-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7224-2-ND
TVS Diodes 497-7224-2-ND
Clamp Ipp Tvs Diode Surface Mount SOT-666

Clamp Ipp Tvs Diode Surface Mount SOT-666

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA14V2BP6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA14V2BP6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA14V2BP6
TVS DIODE 12VWM SOT666

TVS DIODE 12VWM SOT666

Supplier's Site
Tvs-Diode, 50W, 12V, Bi-Directional, Sot-666, Full Reel; Clamping Voltage Vc Max Stmicroelectronics - 56P7452 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 50W, 12V, Bi-Directional, Sot-666, Full Reel; Clamping Voltage Vc Max Stmicroelectronics
56P7452
Tvs-Diode, 50W, 12V, Bi-Directional, Sot-666, Full Reel; Clamping Voltage Vc Max Stmicroelectronics 56P7452
TVS-DIODE, 50W, 12V, BI-DIRECTIONAL, SOT-666, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:50W; Product Range:ESDAxxxP6 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS-DIODE, 50W, 12V, BI-DIRECTIONAL, SOT-666, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:50W; Product Range:ESDAxxxP6 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
TVS Diodes - ESDA14V2BP6 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDA14V2BP6
TVS Diodes ESDA14V2BP6
TVS DIODE 12VWM SOT666

TVS DIODE 12VWM SOT666

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDA14V2BP6 497-7224-6-ND ESDA14V2BP6 56P7452 ESDA14V2BP6
Product Name 14.2V 25pF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs-Diode, 50W, 12V, Bi-Directional, Sot-666, Full Reel; Clamping Voltage Vc Max Stmicroelectronics TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SOT-563, SOT-666 SOT-666 SOT-563, SOT-666
Peak Pulse Power 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data