STMicroelectronics, Inc. TVS - TVS - Diodes - ESDA14V2-4BF3 ESDA14V2-4BF3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 871190-ESDA14V2-4BF3 Series: ESDA, TRANSIL™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount 5-FlipChip (0.94x0.94) Package: 5-WFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: ESDA14V2 Categories: Circuit Protection Case / Package: 5-FlipChip (0.94x0.94) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-14160-1, 497-14160-2, 497-14160-6, ESDA14V2-4BF3-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 871190-ESDA14V2-4BF3 Series: ESDA, TRANSIL™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount 5-FlipChip (0.94x0.94) Package: 5-WFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: ESDA14V2 Categories: Circuit Protection Case / Package: 5-FlipChip (0.94x0.94) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-14160-1, 497-14160-2, 497-14160-6, ESDA14V2-4BF3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESDA14V2-4BF3 - 871190-ESDA14V2-4BF3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA14V2-4BF3
871190-ESDA14V2-4BF3
TVS - TVS - Diodes - ESDA14V2-4BF3 871190-ESDA14V2-4BF3
Manufacturer: STMicroelectronics Win Source Part Number: 871190-ESDA14V2-4BF3 Series: ESDA, TRANSIL™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount 5-FlipChip (0.94x0.94) Package: 5-WFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: ESDA14V2 Categories: Circuit Protection Case / Package: 5-FlipChip (0.94x0.94) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-14160-1, 497-14160-2, 497-14160-6, ESDA14V2-4BF3-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 871190-ESDA14V2-4BF3
Series: ESDA, TRANSIL™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount 5-FlipChip (0.94x0.94)
Package: 5-WFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESDA14V2
Categories: Circuit Protection
Case / Package: 5-FlipChip (0.94x0.94)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-14160-1, 497-14160-2, 497-14160-6, ESDA14V2-4BF3-ND

Buy Now Datasheet
TVS Diodes - 497-14160-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14160-1-ND
TVS Diodes 497-14160-1-ND
Clamp Ipp Tvs Diode Surface Mount 5-FlipChip (0.94x0.94)

Clamp Ipp Tvs Diode Surface Mount 5-FlipChip (0.94x0.94)

Buy Now Datasheet
TVS Diodes - 497-14160-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14160-2-ND
TVS Diodes 497-14160-2-ND
Clamp Ipp Tvs Diode Surface Mount 5-FlipChip (0.94x0.94)

Clamp Ipp Tvs Diode Surface Mount 5-FlipChip (0.94x0.94)

Buy Now Datasheet
Singapore, Singapore
14.2V 15pF 50W TVS Protection Diode
144-ESDA14V2-4BF3
14.2V 15pF 50W TVS Protection Diode 144-ESDA14V2-4BF3
4-Ch Bidirectional TVS Diode Array, 14.2V Breakdown, 15pF, 50W Product overview: ESDA14V2-4BF3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.2V, 15pF, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.2V, 15pF, 50W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2-4BF3 can be used for catalog matching and distributor lookup.

4-Ch Bidirectional TVS Diode Array, 14.2V Breakdown, 15pF, 50W Product overview: ESDA14V2-4BF3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.2V, 15pF, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.2V, 15pF, 50W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2-4BF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA14V2-4BF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA14V2-4BF3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA14V2-4BF3
TVS DIODE 12VWM 5FLIPCHIP

TVS DIODE 12VWM 5FLIPCHIP

Supplier's Site
Diode, Esd Protection, 14.2V, Flip Chip; Clamping Voltage Vc Max Stmicroelectronics - 45AC7129 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 14.2V, Flip Chip; Clamping Voltage Vc Max Stmicroelectronics
45AC7129
Diode, Esd Protection, 14.2V, Flip Chip; Clamping Voltage Vc Max Stmicroelectronics 45AC7129
DIODE, ESD PROTECTION, 14.2V, FLIP CHIP; Clamping Voltage Vc Max:-; Diode Case Style:Flip Chip; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:50W; Product Range:Transil Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 14.2V, FLIP CHIP; Clamping Voltage Vc Max:-; Diode Case Style:Flip Chip; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:50W; Product Range:Transil Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 871190-ESDA14V2-4BF3 497-14160-1-ND 144-ESDA14V2-4BF3 ESDA14V2-4BF3 45AC7129
Product Name TVS - TVS - Diodes - ESDA14V2-4BF3 TVS Diodes 14.2V 15pF 50W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 14.2V, Flip Chip; Clamping Voltage Vc Max Stmicroelectronics
Package 5-FlipChip (0.94x0.94) 5-WFBGA, FCBGA Tape and Reel 5-FlipChip (0.94x0.94)
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data