STMicroelectronics, Inc. Dual 12V 12pF 50W TVS Protection Diode ESDA14V2-2BF3

Description
Dual Bidirectional TVS Diode, 12V, 12pF, 50W, FCBGA, SMT Product overview: ESDA14V2-2BF3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 12V, 12pF, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 12V, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2-2BF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Bidirectional TVS Diode, 12V, 12pF, 50W, FCBGA, SMT Product overview: ESDA14V2-2BF3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 12V, 12pF, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 12V, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2-2BF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 12V 12pF 50W TVS Protection Diode
144-ESDA14V2-2BF3
Dual 12V 12pF 50W TVS Protection Diode 144-ESDA14V2-2BF3
Dual Bidirectional TVS Diode, 12V, 12pF, 50W, FCBGA, SMT Product overview: ESDA14V2-2BF3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 12V, 12pF, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 12V, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2-2BF3 can be used for catalog matching and distributor lookup.

Dual Bidirectional TVS Diode, 12V, 12pF, 50W, FCBGA, SMT Product overview: ESDA14V2-2BF3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 12V, 12pF, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 12V, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2-2BF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-14159-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14159-2-ND
TVS Diodes 497-14159-2-ND
Clamp Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

Clamp Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

Buy Now Datasheet
TVS Diodes - 497-14159-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14159-6-ND
TVS Diodes 497-14159-6-ND
Clamp Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

Clamp Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

Buy Now Datasheet
TVS Diodes - 497-14159-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-14159-1-ND
TVS Diodes 497-14159-1-ND
Clamp Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

Clamp Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)

Buy Now Datasheet
Esd Protection Device, 14.2V, Smd; Clamping Voltage Vc Max Stmicroelectronics - 25AH9585 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 14.2V, Smd; Clamping Voltage Vc Max Stmicroelectronics
25AH9585
Esd Protection Device, 14.2V, Smd; Clamping Voltage Vc Max Stmicroelectronics 25AH9585
ESD PROTECTION DEVICE, 14.2V, SMD; Clamping Voltage Vc Max:-; Diode Case Style:SMD; No. of Pins:4Pins; Operating Voltage:14.2V; Power Dissipation Pd:50W; Product Range:Transil Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

ESD PROTECTION DEVICE, 14.2V, SMD; Clamping Voltage Vc Max:-; Diode Case Style:SMD; No. of Pins:4Pins; Operating Voltage:14.2V; Power Dissipation Pd:50W; Product Range:Transil Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes ESDA14V2-2BF3
TVS DIODE 12VWM 4FLIPCHIP

TVS DIODE 12VWM 4FLIPCHIP

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA14V2-2BF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA14V2-2BF3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA14V2-2BF3
TVS DIODE 12VWM 4FLIPCHIP

TVS DIODE 12VWM 4FLIPCHIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDA14V2-2BF3 497-14159-2-ND 25AH9585 ESDA14V2-2BF3 ESDA14V2-2BF3
Product Name Dual 12V 12pF 50W TVS Protection Diode TVS Diodes Esd Protection Device, 14.2V, Smd; Clamping Voltage Vc Max Stmicroelectronics TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel 4-WFBGA, FCBGA 4-WFBGA, FCBGA 4-FlipChip (0.77x0.77)
Peak Pulse Power 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1349470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
Power TVS Modules - 704-15K36TH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
Ultra low capacitance bidirectional ESD protection diode - PESD18VF1BL-QYL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 18 volts
View Details
6 suppliers