Clamp Ipp Tvs Diode Surface Mount 2-FlipChip
Clamp Ipp Tvs Diode Surface Mount 2-FlipChip
Single-line bidirectional Transil" array for ESD protection Product overview: ESDA14V2-1BF3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA14V2-1BF3 can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 2FLIPCHIP
TVS DIODE 12VWM 2FLIPCHIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12165-1-ND | 144-ESDA14V2-1BF3 | ESDA14V2-1BF3 | ESDA14V2-1BF3 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | 2-XFBGA, FCBGA | Tape and Reel | 2-FlipChip | 2-XFBGA, FCBGA |
| Peak Pulse Power | 50 watts | 50 watts | 50 watts | 50 watts |
| VBR | 14.2 volts | 14.2 volts | 14.2 volts |