STMicroelectronics, Inc. TVS - TVS - Diodes - ESDA13P70-1U1M ESDA13P70-1U1M

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1037122-ESDA13P70-1U 1M Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1610 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 12.5V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 60A (8/20μs) Power Dissipation - Pd: 1300W (1.3kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1037122-ESDA13P70-1U 1M Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1610 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 12.5V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 60A (8/20μs) Power Dissipation - Pd: 1300W (1.3kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESDA13P70-1U1M - 1037122-ESDA13P70-1U1M - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA13P70-1U1M
1037122-ESDA13P70-1U1M
TVS - TVS - Diodes - ESDA13P70-1U1M 1037122-ESDA13P70-1U1M
Manufacturer: STMicroelectronics Win Source Part Number: 1037122-ESDA13P70-1U 1M Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1610 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 12.5V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 60A (8/20μs) Power Dissipation - Pd: 1300W (1.3kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1037122-ESDA13P70-1U1M
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1610
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 12.5V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 60A (8/20μs)
Power Dissipation - Pd: 1300W (1.3kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 497-16271-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16271-1-ND
TVS Diodes 497-16271-1-ND
20V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

20V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-16271-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16271-6-ND
TVS Diodes 497-16271-6-ND
20V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

20V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-16271-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16271-2-ND
TVS Diodes 497-16271-2-ND
20V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

20V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Protection Diode - 144-ESDA13P70-1U1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDA13P70-1U1M
TVS Protection Diode 144-ESDA13P70-1U1M
High Power Transient Voltage Supressor Product overview: ESDA13P70-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA13P70-1U1M can be used for catalog matching and distributor lookup.

High Power Transient Voltage Supressor Product overview: ESDA13P70-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA13P70-1U1M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA13P70-1U1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA13P70-1U1M
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA13P70-1U1M
TVS DIODE 12VWM 20VC 1610

TVS DIODE 12VWM 20VC 1610

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1037122-ESDA13P70-1U1M 497-16271-1-ND 144-ESDA13P70-1U1M ESDA13P70-1U1M
Product Name TVS - TVS - Diodes - ESDA13P70-1U1M TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 1610 2-UDFN 1610
VWM 12 volts
IPPM 60 amps
VC 20 volts 20 volts 20 volts
VBR 12.5 volts 12.5 volts 12.5 volts
Unlock Full Specs
to access all available technical data