12.8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
12.8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
12.8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
ESDA051-1JY, ESD Suppressors / TVS Diode
ESDA051-1JY, ESD Suppressors / TVS Diode
ESDA051-1JY, ESD Suppressors / TVS Diode
TVS DIODE 5VWM 12.8VC SOD323
TVS DIODE 5VWM 12.8VC SOD323
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-ESDA051-1JYTR-ND | 2024820P | 2024770 | ESDA051-1JY | ESDA051-1JY |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | ||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; Sod323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 |
| VC | 12.8 volts | 12.8 volts | 12.8 volts | ||
| VBR | 6.2 volts | 6.2 volts | 6.2 volts | ||
| IFSM | 20 amps |