STMicroelectronics, Inc. TVS Diodes ESDA041-2W3Y

Description
9V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Request a Quote Datasheet
Description
9V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-ESDA041-2W3YCT-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

9V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

Buy Now Datasheet
TVS Diodes - 497-ESDA041-2W3YTR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

9V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334876-ESDA041-2W3Y - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334876-ESDA041-2W3Y
Circuit Protection - TVS - Diodes 1334876-ESDA041-2W3Y
Manufacturer: STMicroelectronics Win Source Part Number: 1334876-ESDA041-2W3Y Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.6V Voltage - Breakdown (Min): 6.2V Voltage - Clamping (Max) @ Ipp: 9V Power Line Protection: No Capacitance @ Frequency: 190pF @ 1MHz Current - Peak Pulse (10/1000µs): 7A (8/20µs) Supplier Device Package: SOT-323-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 70 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-ESDA041-2W3YCT,4 97-ESDA041-2W3YDKR,E SDA041-2W3Y-ND,497-E SDA041-2W3YTR Base Product Number: ESDA041

Manufacturer: STMicroelectronics
Win Source Part Number: 1334876-ESDA041-2W3Y
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.6V
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 9V
Power Line Protection: No
Capacitance @ Frequency: 190pF @ 1MHz
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Supplier Device Package: SOT-323-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 70
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-ESDA041-2W3YCT,497-ESDA041-2W3YDKR,ESDA041-2W3Y-ND,497-ESDA041-2W3YTR
Base Product Number: ESDA041

Buy Now Datasheet
Singapore, Singapore
Automotive Dual 4 V TVS Protection Diode
144-ESDA041-2W3Y
Automotive Dual 4 V TVS Protection Diode 144-ESDA041-2W3Y
Automotive dual lines 4 V TVS for BMS in SOT323 Product overview: ESDA041-2W3Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TVS, 4 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, TVS, 4 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA041-2W3Y can be used for catalog matching and distributor lookup.

Automotive dual lines 4 V TVS for BMS in SOT323 Product overview: ESDA041-2W3Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TVS, 4 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, TVS, 4 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA041-2W3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA041-2W3Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA041-2W3Y
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA041-2W3Y
TVS DIODE 3.6VWM 9VC SOT323-3

TVS DIODE 3.6VWM 9VC SOT323-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-ESDA041-2W3YCT-ND 1334876-ESDA041-2W3Y 144-ESDA041-2W3Y ESDA041-2W3Y
Product Name TVS Diodes Circuit Protection - TVS - Diodes Automotive Dual 4 V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323-3
VC 9 volts 9 volts 9 volts
VBR 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data