STMicroelectronics, Inc. TVS Diodes ESDA041-1JY

Description
ESDA041-1JY, DFD PROTECTION & FILTER
Request a Quote Datasheet
Description
ESDA041-1JY, DFD PROTECTION & FILTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 2024768 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2024768
TVS Diodes 2024768
ESDA041-1JY, DFD PROTECTION & FILTER

ESDA041-1JY, DFD PROTECTION & FILTER

Supplier's Site
TVS Diodes - 2024818 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2024818
TVS Diodes 2024818
ESDA041-1JY, DFD PROTECTION & FILTER

ESDA041-1JY, DFD PROTECTION & FILTER

Supplier's Site
TVS Diodes - 2024818P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2024818P
TVS Diodes 2024818P
ESDA041-1JY, DFD PROTECTION & FILTER

ESDA041-1JY, DFD PROTECTION & FILTER

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362287-ESDA041-1JY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362287-ESDA041-1JY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362287-ESDA041-1JY
Win Source Part Number: 1362287-ESDA041-1JY Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: ESDA041 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.6V Voltage - Breakdown (Min): 6.2V Voltage - Clamping (Max) @ Ipp: 9V Current - Peak Pulse (10/1000µs): 20A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 190pF @ 1MHz

Win Source Part Number: 1362287-ESDA041-1JY
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: ESDA041
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.6V
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 9V
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 190pF @ 1MHz

Buy Now Datasheet
TVS Diodes - 497-ESDA041-1JYCT-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 497-ESDA041-1JYDKR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 497-ESDA041-1JYTR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Automotive 4 V TVS Protection Diode
144-ESDA041-1JY
Automotive 4 V TVS Protection Diode 144-ESDA041-1JY
Automotive single line 4 V TVS for BMS in SOD323 Product overview: ESDA041-1JY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 4 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 4 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA041-1JY can be used for catalog matching and distributor lookup.

Automotive single line 4 V TVS for BMS in SOD323 Product overview: ESDA041-1JY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 4 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 4 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA041-1JY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESDA041-1JY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDA041-1JY
TVS Diodes ESDA041-1JY
TVS DIODE 3.6VWM 9VC SOD323

TVS DIODE 3.6VWM 9VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA041-1JY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA041-1JY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA041-1JY
TVS DIODE 3.6VWM 9VC SOD323

TVS DIODE 3.6VWM 9VC SOD323

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESDA041-1JY - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESDA041-1JY
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESDA041-1JY
SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 2024768 2024818P 1362287-ESDA041-1JY 497-ESDA041-1JYCT-ND 144-ESDA041-1JY ESDA041-1JY ESDA041-1JY ESDA041-1JY
Product Name TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Automotive 4 V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS
Package SOD-323; Sod323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323
Pin Count 2 2
Direction Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data