STMicroelectronics, Inc. SMD 16V 18pF QFN EMI RFI Filter EMIF08-LCD04M16

Description
8-Ch EMI Filter, 16V, 18pF, LC, QFN, SMD Product overview: EMIF08-LCD04M16 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 18pF, QFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 16V, 18pF, QFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF08-LCD04M16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch EMI Filter, 16V, 18pF, LC, QFN, SMD Product overview: EMIF08-LCD04M16 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 18pF, QFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 16V, 18pF, QFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF08-LCD04M16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16V 18pF QFN EMI RFI Filter - 835-EMIF08-LCD04M16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16V 18pF QFN EMI RFI Filter
835-EMIF08-LCD04M16
SMD 16V 18pF QFN EMI RFI Filter 835-EMIF08-LCD04M16
8-Ch EMI Filter, 16V, 18pF, LC, QFN, SMD Product overview: EMIF08-LCD04M16 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 18pF, QFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 16V, 18pF, QFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF08-LCD04M16 can be used for catalog matching and distributor lookup.

8-Ch EMI Filter, 16V, 18pF, LC, QFN, SMD Product overview: EMIF08-LCD04M16 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 18pF, QFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 16V, 18pF, QFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF08-LCD04M16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi Filter W/esd, 8 Data Line, Uqfn-16; Emi Filter Type Stmicroelectronics - 07AH6555 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter W/esd, 8 Data Line, Uqfn-16; Emi Filter Type Stmicroelectronics
07AH6555
Emi Filter W/esd, 8 Data Line, Uqfn-16; Emi Filter Type Stmicroelectronics 07AH6555
EMI FILTER W/ESD, 8 DATA LINE, UQFN-16; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:C-L-C Pi Filter; Filter Case Style:µQFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI FILTER W/ESD, 8 DATA LINE, UQFN-16; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:C-L-C Pi Filter; Filter Case Style:µQFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-EMIF08-LCD04M16 07AH6555
Product Name SMD 16V 18pF QFN EMI RFI Filter Emi Filter W/esd, 8 Data Line, Uqfn-16; Emi Filter Type Stmicroelectronics
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MF10CCWM - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 200 kHz
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
 - AFS20A15-2017.50-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 2.02E6 kHz
View Details