The EMIF06-MSD04F3 is a 6-line EMI filter and ESD protection device for micro-SD card interfaces, integrating pull-up resistors and compliant with IEC 61000-4-2 level 4 (15 kV air discharge, 8 kV contact discharge). It supports up to 208 MHz clock frequency for SD3.0 SDR104 mode and features a flip-chip package with 16 bumps, measuring 1.54 mm ± 40 µm in length and 0.605 mm ± 55 µm in width. The device operates from -40 °C to +85 °C and has a maximum junction temperature of 125 °C. Data line capacitance is 7.5 pF at 1.8 V and 10 MHz, with a cut-off frequency of 550 MHz. The package is lead-free and meets UL94 V0 flammability requirements.
6-line EMI filter and ESD protection for mini and micro SD card interfaces Product overview: EMIF06-MSD04F3 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF06-MSD04F3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 835-EMIF06-MSD04F3 |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 C (-40 F) |