Win Source Part Number: 969212-EMIF06-MSD02C
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: IPAD™
Type: Low Pass
Package: Tape & Reel
Applications: Data Lines for Mobile Devices
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.028" (0.70mm)
Number of Channels: 6
Filter Order: 2nd
Resistance - Channel (Ohms): 40
Values: R = 40Ohms, C = 15pF
ESD Protection: Yes
Package / Case: 16-WFBGA, FCBGA
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.061" L x 0.061" W (1.54mm x 1.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: STMicroelectronics
Other Names: 497-10776-1,497-1077
Base Product Number: EMIF06
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969212-EMIF06-MSD02C3 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |