The EMIF06-mSD01F2 is a flip-chip integrated device providing EMI filtering and ±25 kV ESD protection for mini and micro SD card interfaces in mobile communication systems. It complies with IEC 61000-4-2 for air discharge (25 kV) and contact discharge (25 kV), and meets MIL STD 883G Method 3015-7 Class 3A. The device features integrated pull-up resistors, supports up to 50 MHz clock frequency with line capacitance under 20 pF, and operates from -40 °C to +85 °C. Its compact CSP package measures 1.92 mm × 1.92 mm with a 500 µm pitch and 315 µm bump size.
6-line EMI filter and ESD protection for mini and micro SD card interfaces Product overview: EMIF06-MSD01F2 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF06-MSD01F2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 835-EMIF06-MSD01F2 |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 C (-40 F) |