Win Source Part Number: 975146-EMIF06-HSD03F
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: EMIF
Type: Low Pass
Package: Tape & Reel
Applications: Data Lines for Mobile Devices
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: RLC
Height: 0.026" (0.65mm)
Number of Channels: 6
Filter Order: 3rd
Resistance - Channel (Ohms): 1
Values: L = 1nH, C = 2.5pF
ESD Protection: Yes
Package / Case: 17-WFBGA, FCBGA
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.094" L x 0.043" W (2.40mm x 1.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Other Names: EMIF06-HSD03F3-ND,49
Base Product Number: EMIF06
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975146-EMIF06-HSD03F3 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |