Win Source Part Number: 975175-EMIF05-AUD02F
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: EMIF
Type: Low Pass
Package: Tape & Reel
Applications: Data Lines for Mobile Devices
Standard Package: 5,000
Mounting: SMD (SMT)
Height: 0.022" (0.55mm)
Number of Channels: 5
ESD Protection: Yes
Package / Case: 12-UFBGA, FCBGA
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.062" L x 0.046" W (1.57mm x 1.17mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Other Names: -497-15330-1,-497-15
Base Product Number: EMIF05
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975175-EMIF05-AUD02F3 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |