Win Source Part Number: 1057212-EMIF04-1005M
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: IPAD™
Type: Low Pass
Package: Tape & Reel
Applications: Data Lines for Mobile Devices
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Current: 10 mA
Number of Channels: 4
Attenuation Value: -34dB @ 900MHz ~ 1.8GHz
Filter Order: 2nd
Resistance - Channel (Ohms): 100
Values: R = 100Ohms, C = 45pF
ESD Protection: Yes
Package / Case: 8-UFDFN Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.067" L x 0.059" W (1.70mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Other Names: 497-13522-6,497-1352
Base Product Number: EMIF04
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057212-EMIF04-1005M8 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |