Win Source Part Number: 971722-EMIF03-SIM06F
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: IPAD™
Type: Low Pass
Package: Tape & Reel
Applications: Data Lines for Mobile Devices
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.022" (0.55mm)
Number of Channels: 3
Filter Order: 2nd
Resistance - Channel (Ohms): 47, 100
Values: R = 47Ohms, 100Ohms, C = 10pF
ESD Protection: Yes
Package / Case: 11-UFBGA, FCBGA
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.061" L x 0.045" W (1.54mm x 1.14mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Other Names: -497-14817-2,497-148
Base Product Number: EMIF03
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971722-EMIF03-SIM06F3 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |