STMicroelectronics, Inc. SMD 20pF QFN EMI RFI Filter EMIF03-SIM02M8

Description
3-Line EMI/RFI Filter, 20pF, QFN, Surface Mount Product overview: EMIF03-SIM02M8 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, QFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 20pF, QFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF03-SIM02M8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Line EMI/RFI Filter, 20pF, QFN, Surface Mount Product overview: EMIF03-SIM02M8 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, QFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 20pF, QFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF03-SIM02M8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20pF QFN EMI RFI Filter - 835-EMIF03-SIM02M8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20pF QFN EMI RFI Filter
835-EMIF03-SIM02M8
SMD 20pF QFN EMI RFI Filter 835-EMIF03-SIM02M8
3-Line EMI/RFI Filter, 20pF, QFN, Surface Mount Product overview: EMIF03-SIM02M8 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, QFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 20pF, QFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF03-SIM02M8 can be used for catalog matching and distributor lookup.

3-Line EMI/RFI Filter, 20pF, QFN, Surface Mount Product overview: EMIF03-SIM02M8 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, QFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 20pF, QFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF03-SIM02M8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi Filter W/esd, 3 Data Line, Uqfn-8; Emi Filter Type Stmicroelectronics - 07AH6553 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter W/esd, 3 Data Line, Uqfn-8; Emi Filter Type Stmicroelectronics
07AH6553
Emi Filter W/esd, 3 Data Line, Uqfn-8; Emi Filter Type Stmicroelectronics 07AH6553
EMI FILTER W/ESD, 3 DATA LINE, UQFN-8; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:3 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:µQFN; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI FILTER W/ESD, 3 DATA LINE, UQFN-8; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:3 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:µQFN; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-EMIF03-SIM02M8 07AH6553
Product Name SMD 20pF QFN EMI RFI Filter Emi Filter W/esd, 3 Data Line, Uqfn-8; Emi Filter Type Stmicroelectronics
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

1920MHz 1980MHz 2110MHz EMI RFI Filter - 844-QPQ1282TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type SMP
Number of Pins 9
View Details
Interface - Filters - Active - MAX7443ESA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details