STMicroelectronics Filters - EMI/RFI Filters (LC, RC Networks) EMIF02-02OABRY

Description
Win Source Part Number: 977446-EMIF02-02OABR Y Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: IPAD™ Type: Low Pass Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.035" (0.90mm) Number of Channels: 2 Filter Order: 3rd ESD Protection: Yes Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: STMicroelectronics Other Names: 497-16863-6,EMIF02-0 2OABRY-ND,497-16863- 1,497-16863-2 Base Product Number: EMIF02
Request a Quote Datasheet
Description
Win Source Part Number: 977446-EMIF02-02OABR Y Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: IPAD™ Type: Low Pass Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.035" (0.90mm) Number of Channels: 2 Filter Order: 3rd ESD Protection: Yes Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: STMicroelectronics Other Names: 497-16863-6,EMIF02-0 2OABRY-ND,497-16863- 1,497-16863-2 Base Product Number: EMIF02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - 977446-EMIF02-02OABRY - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
977446-EMIF02-02OABRY
Filters - EMI/RFI Filters (LC, RC Networks) 977446-EMIF02-02OABRY
Win Source Part Number: 977446-EMIF02-02OABR Y Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: IPAD™ Type: Low Pass Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.035" (0.90mm) Number of Channels: 2 Filter Order: 3rd ESD Protection: Yes Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: STMicroelectronics Other Names: 497-16863-6,EMIF02-0 2OABRY-ND,497-16863- 1,497-16863-2 Base Product Number: EMIF02

Win Source Part Number: 977446-EMIF02-02OABRY
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: IPAD™
Type: Low Pass
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: LC (Pi)
Height: 0.035" (0.90mm)
Number of Channels: 2
Filter Order: 3rd
ESD Protection: Yes
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Other Names: 497-16863-6,EMIF02-02OABRY-ND,497-16863-1,497-16863-2
Base Product Number: EMIF02

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 977446-EMIF02-02OABRY
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Unlock Full Specs
to access all available technical data