Win Source Part Number: 982254-EMIF01-1003M3
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: IPAD™
Type: Low Pass
Package: Tape & Reel
Applications: Data Lines for Mobile Devices
Standard Package: 12,000
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.020" (0.50mm)
Number of Channels: 1
Attenuation Value: -25dB @ 900MHz
Filter Order: 2nd
Center / Cutoff Frequency: 900MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100Ohms, C = 30pF
ESD Protection: Yes
Package / Case: SC-101, SOT-883
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Other Names: 497-7738-6,EMIF01100
Base Product Number: EMIF01
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982254-EMIF01-1003M3 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |