STMicroelectronics, Inc. SMD 150MHz 50pF EMI RFI Filter EMIF01-10005W5

Description
2-Ch 150MHz EMI Filter, 50pF, SOT-323, SMD, Bidirectional Product overview: EMIF01-10005W5 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 50pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 150MHz, 50pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF01-10005W5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch 150MHz EMI Filter, 50pF, SOT-323, SMD, Bidirectional Product overview: EMIF01-10005W5 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 50pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 150MHz, 50pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF01-10005W5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150MHz 50pF EMI RFI Filter
835-EMIF01-10005W5
SMD 150MHz 50pF EMI RFI Filter 835-EMIF01-10005W5
2-Ch 150MHz EMI Filter, 50pF, SOT-323, SMD, Bidirectional Product overview: EMIF01-10005W5 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 50pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 150MHz, 50pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF01-10005W5 can be used for catalog matching and distributor lookup.

2-Ch 150MHz EMI Filter, 50pF, SOT-323, SMD, Bidirectional Product overview: EMIF01-10005W5 from STMicroelectronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 50pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 150MHz, 50pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF01-10005W5 can be used for catalog matching and distributor lookup.

Supplier's Site
Emi Filter/esd Protection, Sot-23-5; Emi Filter Type Stmicroelectronics - 98Y2163 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter/esd Protection, Sot-23-5; Emi Filter Type Stmicroelectronics
98Y2163
Emi Filter/esd Protection, Sot-23-5; Emi Filter Type Stmicroelectronics 98Y2163
EMI FILTER/ESD PROTECTION, SOT-23-5; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:SOT323; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

EMI FILTER/ESD PROTECTION, SOT-23-5; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:SOT323; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-EMIF01-10005W5 98Y2163
Product Name SMD 150MHz 50pF EMI RFI Filter Emi Filter/esd Protection, Sot-23-5; Emi Filter Type Stmicroelectronics
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

12 GHz EMI RFI Filter - 844-TGL2209-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX263ACWI - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 57 kHz
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details