STMicroelectronics OEM Parts - OEM Parts (C - E) - EF68B40P EF68B40P

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056914-EF68B40P Mounting: SMD (SMT) Operating Supply Voltage: 5 V Power Dissipation: 700 mW Number of Pins: 28 High Level Output Current: -205 µA Low Level Output Current: 3.2 mA Propagation Delay: 150 ns Categories: OEM Parts(C-E) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 700 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 150 ns Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056914-EF68B40P Mounting: SMD (SMT) Operating Supply Voltage: 5 V Power Dissipation: 700 mW Number of Pins: 28 High Level Output Current: -205 µA Low Level Output Current: 3.2 mA Propagation Delay: 150 ns Categories: OEM Parts(C-E) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 700 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 150 ns Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EF68B40P - 1056914-EF68B40P - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EF68B40P
1056914-EF68B40P
OEM Parts - OEM Parts (C - E) - EF68B40P 1056914-EF68B40P
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056914-EF68B40P Mounting: SMD (SMT) Operating Supply Voltage: 5 V Power Dissipation: 700 mW Number of Pins: 28 High Level Output Current: -205 µA Low Level Output Current: 3.2 mA Propagation Delay: 150 ns Categories: OEM Parts(C-E) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 700 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 150 ns Number of Timers/Counters: 3

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056914-EF68B40P
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Power Dissipation: 700 mW
Number of Pins: 28
High Level Output Current: -205 µA
Low Level Output Current: 3.2 mA
Propagation Delay: 150 ns
Categories: OEM Parts(C-E)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 700 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 150 ns
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1056914-EF68B40P
Product Name OEM Parts - OEM Parts (C - E) - EF68B40P
Unlock Full Specs
to access all available technical data