STMicroelectronics 1.5MHz Embedded Microprocessor MPU EF68A09P

Description
Microprocessors (MPU) High-Perf MPU 1.5MHz Product overview: EF68A09P from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EF68A09P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessors (MPU) High-Perf MPU 1.5MHz Product overview: EF68A09P from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EF68A09P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.5MHz Embedded Microprocessor MPU - 694-EF68A09P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MHz Embedded Microprocessor MPU
694-EF68A09P
1.5MHz Embedded Microprocessor MPU 694-EF68A09P
Microprocessors (MPU) High-Perf MPU 1.5MHz Product overview: EF68A09P from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EF68A09P can be used for catalog matching and distributor lookup.

Microprocessors (MPU) High-Perf MPU 1.5MHz Product overview: EF68A09P from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EF68A09P can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - EF68A09P - 1021148-EF68A09P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EF68A09P
1021148-EF68A09P
Embedded - Embedded - Microprocessors - EF68A09P 1021148-EF68A09P
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021148-EF68A09P Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021148-EF68A09P
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-EF68A09P 1021148-EF68A09P
Product Name 1.5MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - EF68A09P
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AT91SAM9263B-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details