STMicroelectronics OEM Parts - OEM Parts (C - E) - EF6840P EF6840P

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012631-EF6840P Mounting: SMD (SMT) Propagation Delay: 290 ns Categories: OEM Parts(C-E) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 700 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012631-EF6840P Mounting: SMD (SMT) Propagation Delay: 290 ns Categories: OEM Parts(C-E) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 700 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EF6840P - 1012631-EF6840P - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EF6840P
1012631-EF6840P
OEM Parts - OEM Parts (C - E) - EF6840P 1012631-EF6840P
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012631-EF6840P Mounting: SMD (SMT) Propagation Delay: 290 ns Categories: OEM Parts(C-E) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 700 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Number of Timers/Counters: 3

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012631-EF6840P
Mounting: SMD (SMT)
Propagation Delay: 290 ns
Categories: OEM Parts(C-E)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 700 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1012631-EF6840P
Product Name OEM Parts - OEM Parts (C - E) - EF6840P
Unlock Full Specs
to access all available technical data