STMicroelectronics 1.0MHz Embedded Microprocessor MPU EF6809P

Description
Microprocessors (MPU) High-Perf MPU 1.0MHz Product overview: EF6809P from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EF6809P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessors (MPU) High-Perf MPU 1.0MHz Product overview: EF6809P from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EF6809P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.0MHz Embedded Microprocessor MPU - 694-EF6809P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0MHz Embedded Microprocessor MPU
694-EF6809P
1.0MHz Embedded Microprocessor MPU 694-EF6809P
Microprocessors (MPU) High-Perf MPU 1.0MHz Product overview: EF6809P from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EF6809P can be used for catalog matching and distributor lookup.

Microprocessors (MPU) High-Perf MPU 1.0MHz Product overview: EF6809P from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EF6809P can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - EF6809P - 985570-EF6809P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EF6809P
985570-EF6809P
Embedded - Embedded - Microprocessors - EF6809P 985570-EF6809P
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985570-EF6809P Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985570-EF6809P
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-EF6809P 985570-EF6809P
Product Name 1.0MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - EF6809P
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details