STMicroelectronics, Inc. SMD 100MA Inductor and Choke ECMF4-40A100N10

Description
CMC 100MA 4LN SMD ESD Product overview: ECMF4-40A100N10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-40A100N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 100MA 4LN SMD ESD Product overview: ECMF4-40A100N10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-40A100N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MA Inductor and Choke - 839-ECMF4-40A100N10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA Inductor and Choke
839-ECMF4-40A100N10
SMD 100MA Inductor and Choke 839-ECMF4-40A100N10
CMC 100MA 4LN SMD ESD Product overview: ECMF4-40A100N10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-40A100N10 can be used for catalog matching and distributor lookup.

CMC 100MA 4LN SMD ESD Product overview: ECMF4-40A100N10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-40A100N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 497-ECMF4-40A100N10CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF4-40A100N10CT-ND
Common Mode Chokes 497-ECMF4-40A100N10CT-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 497-ECMF4-40A100N10DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF4-40A100N10DKR-ND
Common Mode Chokes 497-ECMF4-40A100N10DKR-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 497-ECMF4-40A100N10TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF4-40A100N10TR-ND
Common Mode Chokes 497-ECMF4-40A100N10TR-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ECMF4-40A100N10 497-ECMF4-40A100N10CT-ND
Product Name SMD 100MA Inductor and Choke Common Mode Chokes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Data Line/Signal Line
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details